Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.8A 8-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.8A 8-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.8A 8-WFDFN Exposed Pad
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 802279-AOZ1281DI
Packaging: Reel
Mounting Style: SMD
Current - Output: 1.8A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: No
Supplier Device Package: 8-DFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 26V
Maximum Output Voltage: 22.1V
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
IC REG BUCK ADJUSTABLE 1.8A 8DFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.8A 8-WFDFN Exposed Pad
IC REG BUCK ADJ 1.8A 8DFN
IC REG BUCK ADJ 1.8A 8DFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 785-1276-1-ND | 802279-AOZ1281DI | AOZ1281DI | AOZ1281DI | AOZ1281DI | AOZ1281DI |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1281DI | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | ||
| Output Voltage | 0.8000 to 22.1 volts | 22.1 volts | 0.8000 to 22.1 volts | 0.8000 volts | 0.8000 volts | |
| IOUT | 1.8 amps | 1.8 amps | 1.8 amps | 1.8 amps | 1.8 amps |