Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861191-AOZ1268QI-03
Features: Switching Regulator IC Output
Package: Reel - TR
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
IC REG BUCK QFN
IC REG BUCK ADJ 10A 23QFNB
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 10A 23-PowerTFQFN
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 861191-AOZ1268QI-03 | AOZ1268QI-03 | AOZ1268QI-03 | AOZ1268QI-03 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1268QI-03 | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR | Other; 23-PowerTFQFN | ||
| Life Cycle Stage | PhaseOut; Obsolete | Removed | Removed; Obsolete | |
| IOUT | 10 amps | 10 amps | 10 amps | |
| fsw | 200 to 1000 kHz | 200 to 1000 kHz | 200 to 1000 kHz |