Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 23-PowerTFQFN
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 768581-AOZ1267QI-01
Series: EZBuck
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 23-VFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 8A
Family Name: AOZ1267QI-01
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 23-QFN (4x4)
Output Voltage MAX: 23.8V
Input Voltage MIN: 2.7V
Voltage Input MAX: 28V
Alternative Parts (Cross-Reference): MAX15035ETL+; MAX15035ETL+T; MP38891DL-LF-Z; MP38891DL-Z;
Country of Origin: China
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJUSTABLE 8A 23QFN
IC REG BUCK ADJ 8A 23QFNB
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 23-PowerTFQFN
IC REG BUCK ADJ 8A 23QFNB
IC REG BUCK ADJUSTABLE 8A 23QFN
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AOZ1267QI-01-ND | 768581-AOZ1267QI-01 | 62-AOZ1267QI-01 | AOZ1267QI-01 | AOZ1267QI-01 | AOZ1267QI-01 | AOZ1267QI-01 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1267QI-01 | IC REG BUCK ADJUSTABLE 8A 23QFN | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | Other; 23-PowerTFQFN | Other; 23-VFQFN Exposed Pad | Other; 23-PowerTFQFN | Other; 23-PowerTFQFN | Other; 23-PowerTFQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 23.8 volts | 0.8000 volts | 24 volts | 0.8000 volts | 0.8000 to 23.8 volts | 0.8000 volts |