Alpha & Omega Semiconductor, Ltd. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1237QI AOZ1237QI

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 53451-AOZ1237QI Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 100kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 8A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 23-QFN (4x4) Purpose: Step-Down Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 20.4V Minimum Input Voltage: 2.7V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 53451-AOZ1237QI Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 100kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 8A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 23-QFN (4x4) Purpose: Step-Down Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 20.4V Minimum Input Voltage: 2.7V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1237QI - 53451-AOZ1237QI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1237QI
53451-AOZ1237QI
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1237QI 53451-AOZ1237QI
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 53451-AOZ1237QI Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 100kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 8A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 23-QFN (4x4) Purpose: Step-Down Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 20.4V Minimum Input Voltage: 2.7V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 53451-AOZ1237QI
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 100kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 8A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 23-QFN (4x4)
Purpose: Step-Down
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 20.4V
Minimum Input Voltage: 2.7V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 53451-AOZ1237QI
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1237QI
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 23-QFN (4x4)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data