Alpha & Omega Semiconductor, Ltd. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1237QI-04 AOZ1237QI-04

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078239-AOZ1237QI-04 Output Type: Adjustable Topology: Buck Frequency - Switching: 100kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 8A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Purpose: Step-Down Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 20.4V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078239-AOZ1237QI-04 Output Type: Adjustable Topology: Buck Frequency - Switching: 100kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 8A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Purpose: Step-Down Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 20.4V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1237QI-04 - 078239-AOZ1237QI-04 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1237QI-04
078239-AOZ1237QI-04
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1237QI-04 078239-AOZ1237QI-04
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078239-AOZ1237QI-04 Output Type: Adjustable Topology: Buck Frequency - Switching: 100kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 8A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Purpose: Step-Down Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 20.4V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078239-AOZ1237QI-04
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 100kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 8A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Purpose: Step-Down
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 20.4V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now
Voltage Regulators - DC DC Switching Regulators - AOZ1237QI-04-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
AOZ1237QI-04-ND
Voltage Regulators - DC DC Switching Regulators AOZ1237QI-04-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 23-PowerTFQFN

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 23-PowerTFQFN

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - AOZ1237QI-04 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AOZ1237QI-04
PMIC - Voltage Regulators - DC DC Switching Regulators AOZ1237QI-04
IC REG BUCK ADJUSTABLE 8A 23QFN

IC REG BUCK ADJUSTABLE 8A 23QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - AOZ1237QI-04 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
AOZ1237QI-04
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators AOZ1237QI-04
IC REG BUCK ADJ 8A 23QFNA

IC REG BUCK ADJ 8A 23QFNA

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - AOZ1237QI-04 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AOZ1237QI-04
Voltage Regulators - DC DC Switching Regulators AOZ1237QI-04
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 23-PowerTFQFN

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 23-PowerTFQFN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 078239-AOZ1237QI-04 AOZ1237QI-04-ND AOZ1237QI-04 AOZ1237QI-04 AOZ1237QI-04
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1237QI-04 Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Life Cycle Stage Maturity; Active Removed Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 0.8000 volts 0.8000 to 20.4 volts 0.8000 volts 0.8000 to 20.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP2166ACPZ-R7 - 910659-ADP2166ACPZ-R7 - Win Source Electronics
Specs
Package Type Other; 24-LFCSP (4x4)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Package Type Other; Tube
fsw 100 kHz
Duty Cycle 77
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switching Regulators - 2222773 - RS Components, Ltd.
Specs
IOUT 1 amps
Efficiency 89 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details