Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 23-PowerTFQFN
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861186-AOZ1237QI-03
Series: EZBuck™
Operating Temperature Range: -40°C ~ 85°C
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 23-PowerTFQFN
Package: Reel - TR
Package: 23-PowerTFQFN
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 23-QFNA (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG BUCK ADJ 8A 23QFNA
IC REG BUCK ADJUSTABLE 8A 23QFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 23-PowerTFQFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AOZ1237QI-03-ND | 861186-AOZ1237QI-03 | AOZ1237QI-03 | AOZ1237QI-03 | AOZ1237QI-03 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1237QI-03 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 23-PowerTFQFN | Other; 23-QFNA (4x4) | Other; 23-PowerTFQFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 20.4 volts | 0.8000 volts | 0.8000 to 20.4 volts |