Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 23-PowerTFQFN
IC REG BUCK ADJ 8A 23QFNA
IC REG BUCK ADJ 8A 23QFNA
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 23-PowerTFQFN
IC REG BUCK ADJUSTABLE 8A 23QFN
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AOZ1237QI-02-ND | AOZ1237QI-02 | AOZ1237QI-02 | AOZ1237QI-02 | AOZ1237QI-02 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 23-PowerTFQFN | Other; 23-PowerTFQFN | Other; 23-PowerTFQFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 20.4 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 20.4 volts |