Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 199124-AOZ1237QI-01
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 100kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 8A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 23-QFN (4x4)
Purpose: Step-Down
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 23.8V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 23-PowerTFQFN
IC REG BUCK ADJUSTABLE 8A 23QFN
IC REG BUCK ADJ 8A 23QFNA
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 23-PowerTFQFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 199124-AOZ1237QI-01 | AOZ1237QI-01-ND | AOZ1237QI-01 | AOZ1237QI-01 | AOZ1237QI-01 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1237QI-01 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 23-QFN (4x4) | Other; 23-PowerTFQFN | Other; 23-PowerTFQFN | ||
| Life Cycle Stage | Maturity; Active | Removed | Removed; Obsolete | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |