Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861185-AOZ1236QI-03
Features: Switching Regulator IC Output 23-PowerTFQFN
Package: Reel - TR
Package: 23-PowerTFQFN
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 23-QFNA (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8542.39.0001
IC REG BUCK 23QFN
Switching Regulator IC Output 23-PowerTFQFN
IC REG BUCK 23QFN
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 861185-AOZ1236QI-03 | AOZ1236QI-03 | AOZ1236QI-03 | AOZ1236QI-03 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1236QI-03 | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 23-QFNA (4x4) | Other; 23-PowerTFQFN |