IC REG BUCK ADJUSTABLE 3A 12DFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 12-VFDFN Exposed Pad
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AOZ1214DI | AOZ1214DI |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |
| IOUT | 3 amps | 3 amps |
| fsw | 370 kHz | 370 kHz |
| Package Type | Other; 12-VFDFN Exposed Pad |