Alpha & Omega Semiconductor, Ltd. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1210AI AOZ1210AI

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009839-AOZ1210AI Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 370kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 27V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 22.95V Minimum Input Voltage: 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009839-AOZ1210AI Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 370kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 27V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 22.95V Minimum Input Voltage: 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1210AI - 009839-AOZ1210AI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1210AI
009839-AOZ1210AI
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1210AI 009839-AOZ1210AI
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009839-AOZ1210AI Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 370kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 27V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 22.95V Minimum Input Voltage: 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009839-AOZ1210AI
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 370kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 27V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 22.95V
Minimum Input Voltage: 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 785-1158-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
785-1158-2-ND
Voltage Regulators - DC DC Switching Regulators 785-1158-2-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AOZ1210AI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AOZ1210AI
Voltage Regulators - DC DC Switching Regulators AOZ1210AI
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - AOZ1210AI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
AOZ1210AI
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators AOZ1210AI
IC REG BUCK ADJ 2A 8SOIC

IC REG BUCK ADJ 2A 8SOIC

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - AOZ1210AI - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
AOZ1210AI
Voltage Regulators - DC DC Switching Regulators AOZ1210AI
IC REG BUCK ADJUSTABLE 2A 8SOIC

IC REG BUCK ADJUSTABLE 2A 8SOIC

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - AOZ1210AI - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AOZ1210AI
PMIC - Voltage Regulators - DC DC Switching Regulators AOZ1210AI
IC REG BUCK ADJUSTABLE 2A 8SOIC

IC REG BUCK ADJUSTABLE 2A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 009839-AOZ1210AI 785-1158-2-ND AOZ1210AI AOZ1210AI AOZ1210AI AOZ1210AI
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1210AI Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Life Cycle Stage Maturity; Active Removed; Obsolete Removed
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data