Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-VDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-VDFN Exposed Pad
IC REG BUCK ADJUSTABLE 5A 8DFN
IC REG BUCK ADJ 5A 8DFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 785-1244-2-ND | AOZ1094DIL | AOZ1094DIL | AOZ1094DIL |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | ||
| Output Voltage | 0.8000 to 16 volts | 0.8000 to 16 volts | 0.8000 volts | |
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps |