IC REG BUCK ADJUSTABLE 3A 8DFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN Exposed Pad
IC REG BUCK ADJUSTABLE 3A 8DFN
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | AOZ1092DIL#A | AOZ1092DIL#A | 62-AOZ1092DIL#A |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJUSTABLE 3A 8DFN |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable |
| IOUT | 3 amps | 3 amps | 3 amps |
| fsw | 500 kHz | 500 kHz | |
| Package Type | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad |