Alpha & Omega Semiconductor, Ltd. 1.8A LED Driver IC AOZ1081AI

Description
IC LED DRVR RGLTR PWM 1.8A 8SOIC Product overview: AOZ1081AI from Alpha and Omega Semiconductor, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.8A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AOZ1081AI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRVR RGLTR PWM 1.8A 8SOIC Product overview: AOZ1081AI from Alpha and Omega Semiconductor, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.8A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AOZ1081AI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8A LED Driver IC
137-AOZ1081AI
1.8A LED Driver IC 137-AOZ1081AI
IC LED DRVR RGLTR PWM 1.8A 8SOIC Product overview: AOZ1081AI from Alpha and Omega Semiconductor, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.8A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AOZ1081AI can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR PWM 1.8A 8SOIC Product overview: AOZ1081AI from Alpha and Omega Semiconductor, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.8A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AOZ1081AI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - AOZ1081AI-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
AOZ1081AI-ND
LED Drivers AOZ1081AI-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1.8A 8-SOIC

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1.8A 8-SOIC

Buy Now Datasheet
PMIC - PMIC - LED Drivers - AOZ1081AI - 078235-AOZ1081AI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AOZ1081AI
078235-AOZ1081AI
PMIC - PMIC - LED Drivers - AOZ1081AI 078235-AOZ1081AI
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078235-AOZ1081AI Packaging: Reel - TR Type: DC DC Regulator Applications: Lighting Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Maximum Supply Voltage: 16V Operating Input Voltage(Min): 4.5V Channel Output Current: 1.8A Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078235-AOZ1081AI
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Maximum Supply Voltage: 16V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 1.8A
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AOZ1081AI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AOZ1081AI
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AOZ1081AI
IC LED DRVR RGLTR PWM 1.8A 8SOIC

IC LED DRVR RGLTR PWM 1.8A 8SOIC

Supplier's Site
PMIC - LED Drivers - AOZ1081AI - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AOZ1081AI
PMIC - LED Drivers AOZ1081AI
IC LED DRIVER RGLTR DIM 1.8A 8SO

IC LED DRIVER RGLTR DIM 1.8A 8SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-AOZ1081AI AOZ1081AI-ND 078235-AOZ1081AI AOZ1081AI AOZ1081AI
Product Name 1.8A LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - AOZ1081AI Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Input Voltage 4.5 to 16 volts 4.5 to 16 volts 4.5 volts 4.5 to 16 volts
Number of Channels 1 #
Package Type Tape & Reel (TR) 8-SO
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Topology LED Driver with PWM Dimming and Seamless High/Low Intensity Modes - A80803KETASR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
LED Drivers - 763525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 14 watts
Features RoHS Compliant
View Details