Alpha & Omega Semiconductor, Ltd. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1057AI AOZ1057AI

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1145089-AOZ1057AI Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Output Current: 3A Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 16V Manufacturer Homepage: www.aosmd.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.8V Switching Frequency: 340kHz Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 16V
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1145089-AOZ1057AI Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Output Current: 3A Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 16V Manufacturer Homepage: www.aosmd.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.8V Switching Frequency: 340kHz Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1057AI - 1145089-AOZ1057AI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1057AI
1145089-AOZ1057AI
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1057AI 1145089-AOZ1057AI
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1145089-AOZ1057AI Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Output Current: 3A Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 16V Manufacturer Homepage: www.aosmd.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.8V Switching Frequency: 340kHz Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 16V

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1145089-AOZ1057AI
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 16V
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 340kHz
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 16V

Buy Now
Voltage Regulators - DC DC Switching Regulators - AOZ1057AI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
AOZ1057AI-ND
Voltage Regulators - DC DC Switching Regulators AOZ1057AI-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AOZ1057AI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AOZ1057AI
Voltage Regulators - DC DC Switching Regulators AOZ1057AI
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - AOZ1057AI - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AOZ1057AI
PMIC - Voltage Regulators - DC DC Switching Regulators AOZ1057AI
IC REG BUCK ADJUSTABLE 3A 8SOIC

IC REG BUCK ADJUSTABLE 3A 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - AOZ1057AI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
AOZ1057AI
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators AOZ1057AI
IC REG BUCK ADJ 3A 8SOIC

IC REG BUCK ADJ 3A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1145089-AOZ1057AI AOZ1057AI-ND AOZ1057AI AOZ1057AI AOZ1057AI
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1057AI Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
Output Voltage 16 volts 0.8000 to 16 volts 0.8000 to 16 volts 0.8000 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data