"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 768578-AOZ1056AIL
Series: EZBuck
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 340kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 2A
Family Name: AOZ1056
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Output Voltage MAX: 16V
Input Voltage MIN: 4.5V
Voltage Input MAX: 16V
Alternative Parts (Cross-Reference): SD46520; LT1935ES5#TRMPBF; MP1411DH-Z; MP1411DH;
Introduction Date: September 05, 2006
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJUSTABLE 2A 8SOIC
IC REG BUCK ADJ 2A 8SOIC
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AOZ1056AIL-ND | 768578-AOZ1056AIL | AOZ1056AIL | AOZ1056AIL | AOZ1056AIL |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1056AIL | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Output Voltage | 0.8000 to 16 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 16 volts | |
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |