Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078231-AOZ1053PI
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 450kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO Exposed Pad
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 15.3V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): MP2494DN-LF-Z; LT3975IMSE#TRPBF; TLD5085EJXT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK ADJ 5A 8SO
IC REG BUCK ADJUSTABLE 5A 8SO
IC REG BUCK ADJUSTABLE 5A 8SO
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 078231-AOZ1053PI | AOZ1053PI-ND | AOZ1053PI | AOZ1053PI | AOZ1053PI | AOZ1053PI |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1053PI | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | Other; 8-SO Exposed Pad | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | Removed | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |