"Buck Switching Regulator IC Output 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 802994-AOZ1044PI
Packaging: Reel
Function: Step-Down
Topology: Buck
Part Status: Obsolete (End Of Life)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Buck Switching Regulator IC Output 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK 8SO
IC REG BUCK SYNC 8SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AOZ1044PI-ND | 802994-AOZ1044PI | AOZ1044PI | AOZ1044PI | AOZ1044PI |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1044PI | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck |