Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017343-AOZ1044PI-01
Topology: Buck
Categories: Integrated Circuits
Status: Active
Purpose: Step-Down
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
IC REG BUCK SYNC
Buck Switching Regulator IC Output 8-SOIC (0.154", 3.90mm Width) Exposed Pad
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1017343-AOZ1044PI-01 | AOZ1044PI-01 | AOZ1044PI-01 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1044PI-01 | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |