"Buck Switching Regulator IC Output 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017342-AOZ1043PI
Topology: Buck
Categories: Integrated Circuits
Status: Obsolete(EOL)
Purpose: Step-Down
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
IC REG BUCK 8SO
IC REG BUCK SYNC 8SOIC
Buck Switching Regulator IC Output 8-SOIC (0.154", 3.90mm Width) Exposed Pad
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AOZ1043PI-ND | 1017342-AOZ1043PI | AOZ1043PI | AOZ1043PI | AOZ1043PI |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1043PI | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck |