Alpha & Omega Semiconductor, Ltd. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1041AI AOZ1041AI

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180668-AOZ1041AI Topology: Buck Categories: Integrated Circuits Status: Obsolete(EOL) Purpose: Step-Down Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180668-AOZ1041AI Topology: Buck Categories: Integrated Circuits Status: Obsolete(EOL) Purpose: Step-Down Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1041AI - 180668-AOZ1041AI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1041AI
180668-AOZ1041AI
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1041AI 180668-AOZ1041AI
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180668-AOZ1041AI Topology: Buck Categories: Integrated Circuits Status: Obsolete(EOL) Purpose: Step-Down Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 180668-AOZ1041AI
Topology: Buck
Categories: Integrated Circuits
Status: Obsolete(EOL)
Purpose: Step-Down
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - AOZ1041AI - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AOZ1041AI
PMIC - Voltage Regulators - DC DC Switching Regulators AOZ1041AI
IC REGULATOR BUCK SOIC

IC REGULATOR BUCK SOIC

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - AOZ1041AI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AOZ1041AI
Voltage Regulators - DC DC Switching Regulators AOZ1041AI
Buck Switching Regulator IC Output

Buck Switching Regulator IC Output

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 180668-AOZ1041AI AOZ1041AI AOZ1041AI
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1041AI PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Package Type Other; Tube/Rail
fsw 65 kHz
Duty Cycle 75
View Details
Switching Regulators - 2124658 - RS Components, Ltd.
Specs
Efficiency 96 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details