The AOZ1038PI is a synchronous buck regulator designed for high efficiency and ease of use, capable of delivering up to 6 A of continuous output current. It operates within an input voltage range of 4.5 V to 18 V and features an adjustable output voltage down to 0.8 V. The device achieves high efficiency levels of up to 95% and includes an internal soft start mechanism, cycle-by-cycle current limit, and short-circuit protection. This regulator is housed in an exposed pad SO-8 package, which enhances thermal performance, and is rated for operation in ambient temperatures from -40 °C to +85 °C. Typical applications include point-of-load DC/DC converters, LCD TVs, set-top boxes, and PCIe graphics cards. The AOZ1038PI is also compliant with RoHS standards, making it suitable for environmentally conscious designs.
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
IC REG BUCK ADJUSTABLE 6A 8SO
IC REG BUCK ADJUSTABLE 6A 8SO
IC REG BUCK ADJUSTABLE 6A 8SO
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 785-1640-2-ND | AOZ1038PI | AOZ1038PI | AOZ1038PI | AOZ1038PI |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | |
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 18 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 18 volts |