"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 199122-AOZ1037PI-01
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO Exposed Pad
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 18V
Minimum Input Voltage: 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJUSTABLE 5A 8SO
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK ADJ 5A 8SO
IC REG BUCK ADJUSTABLE 5A 8SO
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AOZ1037PI-01-ND | 199122-AOZ1037PI-01 | AOZ1037PI-01 | AOZ1037PI-01 | AOZ1037PI-01 | AOZ1037PI-01 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1037PI-01 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; 8-SO Exposed Pad | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 18 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 18 volts | 0.8000 volts |