"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width)"
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK ADJUSTABLE 3A 8SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AOZ1031AI_3#A-ND | AOZ1031AI_3#A | AOZ1031AI_3#A |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 0.8000 to 18 volts | 0.8000 to 18 volts |