Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 16-VFDFN Exposed Pad
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078225-AOZ1025DIL
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 8A
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DFN-EP (5x4)
Purpose: Step-Down
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 16V
Minimum Input Voltage: 4.75V
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC REG BUCK ADJUSTABLE 8A 16DFN
IC REG BUCK ADJ 8A 16DFN
IC REG BUCK ADJ 8A 16DFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 16-VFDFN Exposed Pad
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AOZ1025DIL-ND | 078225-AOZ1025DIL | AOZ1025DIL | AOZ1025DIL | AOZ1025DIL | AOZ1025DIL |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1025DIL | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 16-VFDFN Exposed Pad | Other; 16-DFN-EP (5x4) | Other; 16-VFDFN Exposed Pad | Other; 16-VFDFN Exposed Pad | ||
| Output Voltage | 0.8000 to 16 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 16 volts | |
| IOUT | 8 amps | 8 amps | 8 amps | 8 amps | 8 amps | 8 amps |