Alpha & Omega Semiconductor, Ltd. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1024DIL AOZ1024DIL

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861180-AOZ1024DIL Series: EZBuck™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-VDFN Exposed Pad Package: Reel - TR Package: 8-VDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (5x4) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861180-AOZ1024DIL Series: EZBuck™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-VDFN Exposed Pad Package: Reel - TR Package: 8-VDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (5x4) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1024DIL - 861180-AOZ1024DIL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1024DIL
861180-AOZ1024DIL
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1024DIL 861180-AOZ1024DIL
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861180-AOZ1024DIL Series: EZBuck™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-VDFN Exposed Pad Package: Reel - TR Package: 8-VDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (5x4) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited)

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861180-AOZ1024DIL
Series: EZBuck™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-VDFN Exposed Pad
Package: Reel - TR
Package: 8-VDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (5x4)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - AOZ1024DIL - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AOZ1024DIL
PMIC - Voltage Regulators - DC DC Switching Regulators AOZ1024DIL
IC REG BUCK ADJUSTABLE 4A 8DFN

IC REG BUCK ADJUSTABLE 4A 8DFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - AOZ1024DIL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AOZ1024DIL
Voltage Regulators - DC DC Switching Regulators AOZ1024DIL
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-VDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-VDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AOZ1024DIL - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
AOZ1024DIL
Voltage Regulators - DC DC Switching Regulators AOZ1024DIL
IC REG BUCK ADJ 4A 8DFN

IC REG BUCK ADJ 4A 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 861180-AOZ1024DIL AOZ1024DIL AOZ1024DIL AOZ1024DIL
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1024DIL PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Package Type Other; 8-DFN (5x4) Other; 8-VDFN Exposed Pad Other; 8-VDFN Exposed Pad
Life Cycle Stage PhaseOut; Obsolete Removed; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
IOUT 4 amps 4 amps 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 2484297P - RS Components, Ltd.
Specs
IOUT 0.4000 amps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC DC Switching Controllers - 5962-8680601V2A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Voltage Regulators - Linear + Switching - CY39C031WQN-G-432-JNEFE1 - Quarktwin Technology Ltd.
Specs
Package Type Other; 28-WFQFN Exposed Pad
Life Cycle Stage Removed; Obsolete
fsw 3000 kHz
View Details
3 suppliers