IC REG BUCK ADJ 4A 8DFN
IC REG BUCK ADJUSTABLE 4A 8DFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-VDFN Exposed Pad
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AOZ1024DI_5 | AOZ1024DI_5 | AOZ1024DI_5 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Output Voltage | 0.8000 volts | 0.8000 to 16 volts | |
| IOUT | 4 amps | 4 amps | 4 amps |
| fsw | 500 kHz | 500 kHz | 500 kHz |