The AOZ1021AI is a synchronous buck regulator designed for high efficiency, capable of delivering up to 3A of continuous output current. It operates within an input voltage range of 4.5V to 16V and features an adjustable output voltage down to 0.8V. The device is housed in a compact SO-8 package and is rated for operation in ambient temperatures from -40°C to +85°C. Key features include synchronous rectification with a 100m,Ѷ internal high-side switch and a 20m,Ѷ low-side switch, achieving efficiencies of up to 95%. The regulator incorporates internal soft start, cycle-by-cycle current limiting, pre-bias startup capability, short-circuit protection, and thermal shutdown. It operates at a fixed PWM frequency of 500kHz, making it suitable for various applications such as point of load DC/DC conversion, PCIe graphics cards, set-top boxes, and telecom equipment. The AOZ1021AI is compliant with RoHS standards and is available in a green product variant, which uses reduced levels of halogens.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009832-AOZ1021AI
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: AOZ1021AI
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 16V
Minimum Input Voltage: 4.5V
Introduction Date: September 05, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width)"
IC REG BUCK ADJ 3A 8SOIC
IC REG BUCK ADJUSTABLE 3A 8SOIC
IC REG BUCK ADJUSTABLE 3A 8SOIC
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154", 3.90mm Width)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 009832-AOZ1021AI | 785-1155-2-ND | AOZ1021AI | AOZ1021AI | AOZ1021AI | AOZ1021AI |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1021AI | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | Maturity; Active | Removed | Removed; Obsolete | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |