Alpha & Omega Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators AOZ1021AI_3

Description
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote
Description
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AOZ1021AI is a synchronous buck regulator designed for high efficiency, capable of delivering up to 3A of continuous output current. It operates within an input voltage range of 4.5V to 16V and features an adjustable output voltage down to 0.8V. The device is housed in a compact SO-8 package and is rated for operation in ambient temperatures from -40°C to +85°C. Key features include synchronous rectification with a 100m,Ѷ internal high-side switch and a 20m,Ѷ low-side switch, achieving efficiencies of up to 95%. The regulator incorporates internal soft start, cycle-by-cycle current limiting, pre-bias startup capability, short-circuit protection, and thermal shutdown. It operates at a fixed PWM frequency of 500kHz, making it suitable for various applications such as point-of-load DC/DC conversion, PCIe graphics cards, set-top boxes, and telecom equipment. The AOZ1021AI is also RoHS compliant and available in a green product variant, ensuring reduced environmental impact.

Datasheet Summary
Powered by GS/AI

The AOZ1021AI is a synchronous buck regulator designed for high efficiency, capable of delivering up to 3A of continuous output current. It operates within an input voltage range of 4.5V to 16V and features an adjustable output voltage down to 0.8V. The device is housed in a compact SO-8 package and is rated for operation in ambient temperatures from -40°C to +85°C. Key features include synchronous rectification with a 100m,Ѷ internal high-side switch and a 20m,Ѷ low-side switch, achieving efficiencies of up to 95%. The regulator incorporates internal soft start, cycle-by-cycle current limiting, pre-bias startup capability, short-circuit protection, and thermal shutdown. It operates at a fixed PWM frequency of 500kHz, making it suitable for various applications such as point-of-load DC/DC conversion, PCIe graphics cards, set-top boxes, and telecom equipment. The AOZ1021AI is also RoHS compliant and available in a green product variant, ensuring reduced environmental impact.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - AOZ1021AI_3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
AOZ1021AI_3-ND
Voltage Regulators - DC DC Switching Regulators AOZ1021AI_3-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - AOZ1021AI_3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
AOZ1021AI_3
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators AOZ1021AI_3
IC REG BUCK ADJUSTABLE 3A 8SO

IC REG BUCK ADJUSTABLE 3A 8SO

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - AOZ1021AI_3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AOZ1021AI_3
Voltage Regulators - DC DC Switching Regulators AOZ1021AI_3
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - AOZ1021AI_3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AOZ1021AI_3
PMIC - Voltage Regulators - DC DC Switching Regulators AOZ1021AI_3
IC REG BUCK ADJUSTABLE 3A 8SO

IC REG BUCK ADJUSTABLE 3A 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number AOZ1021AI_3-ND AOZ1021AI_3 AOZ1021AI_3 AOZ1021AI_3
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Special Features Synchronous Rectification
Output Voltage 0.8000 to 16 volts 0.8000 volts 0.8000 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

3A SOIC Voltage Regulator IC - 739-A8499SLJ-T - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; SOIC
Output Voltage 24 volts
View Details
5 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8112A-06CRT - Lingto Electronic Limited
Specs
Special Features Enable, Power Good
fsw 200 to 1200 kHz
View Details
2 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1073AR-12 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
fsw 19 kHz
View Details
DC DC Switching Controllers - 5962-8670405PA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details