Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1145082-AOY528
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-251B
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: TO-251-3 Stub Leads, IPak
Power Dissipation (Maximum): 2.5W, 50W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 17A, 50A
Rds On (Maximum) at Id, Vgs: 5.4mOhm at 20A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 18nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1400pF at 15V
N-Channel 30V 17A (Ta), 50A (Tc) 2.5W (Ta), 50W (Tc) Through Hole TO-251B
MOSFET N-CH 30V 17A/50A TO251B
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1145082-AOY528 | AOY528-ND | AOY528 |
| Product Name | FETs - Single - AOY528 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | |
| V(BR)DSS | 30 volts | ||
| PD | 2500 to 50000 milliwatts |