Win Source Part Number: 986259-AOY423
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 3,500
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 15A (Ta), 70A (Tc)
Rds On (Max) @ Id, Vgs: 6.7mOhm @ 20A, 20V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power Dissipation (Max): 2.5W (Ta), 90W (Tc)
Mounting Type: Through Hole
Package / Case: TO-251-3 Stub Leads, IPak
Supplier Device Package: TO-251B
Gate Charge (Qg) (Max) @ Vgs: 65 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2760 pF @ 15 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Drive Voltage (Max Rds On, Min Rds On): 10V, 20V
P-Channel 30V 15A (Ta), 70A (Tc) 2.5W (Ta), 90W (Tc) Through Hole TO-251B
MOSFET P-CH 30V 15A/70A TO251B Product overview: AOY423 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOY423 can be used for catalog matching and distributor lookup.
MOSFET P-CH 30V 15A/70A TO251B
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 986259-AOY423 | AOY423-ND | 278-AOY423 | AOY423 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | 30V 15A 70A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | ||
| PD | 2500 to 90000 milliwatts | 90000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | SOT3 | TO-251-3 Stub Leads, IPAK | Tube | TO-251-3 Stub Leads, IPak |