Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOWF9N70 AOWF9N70

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861176-AOWF9N70 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 700 V 9A (Tc) 28W (Tc) Through Hole TO-262F Package: TO-262-3 Long Leads, I2Pak, TO-262AA Package: Tube Mounting: Through Hole Family Name: AOWF9 Categories: Discrete Semiconductor Products Case / Package: TO-262F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861176-AOWF9N70 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 700 V 9A (Tc) 28W (Tc) Through Hole TO-262F Package: TO-262-3 Long Leads, I2Pak, TO-262AA Package: Tube Mounting: Through Hole Family Name: AOWF9 Categories: Discrete Semiconductor Products Case / Package: TO-262F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AOWF9N70 is a 700V N-channel MOSFET designed for high-performance AC-DC power supply applications. It is packaged in a TO-262F (TO-262AA) through-hole case with a maximum drain current of 9A at 25°C and 5.8A at 100°C. The device has a maximum on-resistance of 1.2Ω at 10V gate voltage and is guaranteed to withstand 154mJ single-pulsed avalanche energy. It supports a junction temperature range of -55°C to 150°C, with a junction-to-case thermal resistance of 4.5°C/W and junction-to-ambient of 65°C/W. The part is 100% UIS and Rg tested, and is qualified for the consumer market with no authorization for life support applications.

Datasheet Summary
Powered by GS/AI

The AOWF9N70 is a 700V N-channel MOSFET designed for high-performance AC-DC power supply applications. It is packaged in a TO-262F (TO-262AA) through-hole case with a maximum drain current of 9A at 25°C and 5.8A at 100°C. The device has a maximum on-resistance of 1.2Ω at 10V gate voltage and is guaranteed to withstand 154mJ single-pulsed avalanche energy. It supports a junction temperature range of -55°C to 150°C, with a junction-to-case thermal resistance of 4.5°C/W and junction-to-ambient of 65°C/W. The part is 100% UIS and Rg tested, and is qualified for the consumer market with no authorization for life support applications.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOWF9N70 - 861176-AOWF9N70 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOWF9N70
861176-AOWF9N70
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOWF9N70 861176-AOWF9N70
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861176-AOWF9N70 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 700 V 9A (Tc) 28W (Tc) Through Hole TO-262F Package: TO-262-3 Long Leads, I2Pak, TO-262AA Package: Tube Mounting: Through Hole Family Name: AOWF9 Categories: Discrete Semiconductor Products Case / Package: TO-262F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861176-AOWF9N70
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 700 V 9A (Tc) 28W (Tc) Through Hole TO-262F
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Package: Tube
Mounting: Through Hole
Family Name: AOWF9
Categories: Discrete Semiconductor Products
Case / Package: TO-262F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 861176-AOWF9N70
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOWF9N70
Polarity N-Channel
Unlock Full Specs
to access all available technical data