Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOWF4N60

Description
N-Channel 600V 4A (Tc) 25W (Tc) Through Hole TO-262F
Request a Quote Datasheet
Description
N-Channel 600V 4A (Tc) 25W (Tc) Through Hole TO-262F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AOWF4N60-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOWF4N60-ND
Single FETs, MOSFETs AOWF4N60-ND
N-Channel 600V 4A (Tc) 25W (Tc) Through Hole TO-262F

N-Channel 600V 4A (Tc) 25W (Tc) Through Hole TO-262F

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOWF4N60 - 1145080-AOWF4N60 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOWF4N60
1145080-AOWF4N60
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOWF4N60 1145080-AOWF4N60
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1145080-AOWF4N60 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 4A (Tc) Family Name: AOWF4N60 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.aosmd.com Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 4.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 14.5nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 640pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 25W (Tc) Rds On (Maximum) @ Id, Vgs: 2.3 Ohm @ 2A, 10V Alternative Parts (Cross-Reference): STFILED624; FQI4N60TU; FQI6N60CTU_NL; Introduction Date: November 16, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1145080-AOWF4N60
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 4A (Tc)
Family Name: AOWF4N60
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.aosmd.com
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 4.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 14.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 640pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 25W (Tc)
Rds On (Maximum) @ Id, Vgs: 2.3 Ohm @ 2A, 10V
Alternative Parts (Cross-Reference): STFILED624; FQI4N60TU; FQI6N60CTU_NL;
Introduction Date: November 16, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 4A MOSFET Transistor
278-AOWF4N60
600V 4A MOSFET Transistor 278-AOWF4N60
MOSFET N-CH 600V 4A TO262F Product overview: AOWF4N60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOWF4N60 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 4A TO262F Product overview: AOWF4N60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOWF4N60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOWF4N60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOWF4N60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOWF4N60
MOSFET N-CH 600V 4A TO262F

MOSFET N-CH 600V 4A TO262F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AOWF4N60-ND 1145080-AOWF4N60 278-AOWF4N60 AOWF4N60
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOWF4N60 600V 4A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
7 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1011 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN / SMT
Power Gain 21 dB
View Details