Alpha & Omega Semiconductor, Ltd. 100V 7.8A 30A MOSFET Transistor AOWF412

Description
MOSFET N-CH 100V 7.8A/30A Product overview: AOWF412 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 7.8A, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 7.8A, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOWF412 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 7.8A/30A Product overview: AOWF412 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 7.8A, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 7.8A, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOWF412 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 7.8A 30A MOSFET Transistor
278-AOWF412
100V 7.8A 30A MOSFET Transistor 278-AOWF412
MOSFET N-CH 100V 7.8A/30A Product overview: AOWF412 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 7.8A, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 7.8A, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOWF412 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 7.8A/30A Product overview: AOWF412 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 7.8A, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 7.8A, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOWF412 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - AOWF412-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOWF412-ND
Single FETs, MOSFETs AOWF412-ND
N-Channel 100V 7.8A (Ta), 30A (Tc) 2.1W (Ta), 33W (Tc) Through Hole TO-262F

N-Channel 100V 7.8A (Ta), 30A (Tc) 2.1W (Ta), 33W (Tc) Through Hole TO-262F

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOWF412 - 039231-AOWF412 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOWF412
039231-AOWF412
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOWF412 039231-AOWF412
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 039231-AOWF412 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 33W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 7V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 7.8A (Ta), 30A (Tc) Gate-Source Threshold Voltage: 3.8V @ 250μA Max Gate Charge: 54nC @ 10V Max Input Capacitance: 3220pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 15.8 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): SPI47N10L; STI45N10F7; IPI47N10SL-26; Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 039231-AOWF412
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta), 33W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 7V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 7.8A (Ta), 30A (Tc)
Gate-Source Threshold Voltage: 3.8V @ 250μA
Max Gate Charge: 54nC @ 10V
Max Input Capacitance: 3220pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 15.8 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): SPI47N10L; STI45N10F7; IPI47N10SL-26;
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - AOWF412 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
AOWF412
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AOWF412
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AOWF412 AOWF412-ND 039231-AOWF412 AOWF412
Product Name 100V 7.8A 30A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOWF412 Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
PD 2100 milliwatts 2100 to 33000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-262-3 Long Leads, I2PAK, TO-262AA SOT3
Unlock Full Specs
to access all available technical data