Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOWF240

Description
N-Channel 40V 21A (Ta), 83A (Tc) 2.1W (Ta), 33.3W (Tc) Through Hole TO-262F
Request a Quote Datasheet
Description
N-Channel 40V 21A (Ta), 83A (Tc) 2.1W (Ta), 33.3W (Tc) Through Hole TO-262F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AOWF240-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOWF240-ND
Single FETs, MOSFETs AOWF240-ND
N-Channel 40V 21A (Ta), 83A (Tc) 2.1W (Ta), 33.3W (Tc) Through Hole TO-262F

N-Channel 40V 21A (Ta), 83A (Tc) 2.1W (Ta), 33.3W (Tc) Through Hole TO-262F

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOWF240 - 039230-AOWF240 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOWF240
039230-AOWF240
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOWF240 039230-AOWF240
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 039230-AOWF240 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 33.3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 21A (Ta), 83A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 72nC @ 10V Max Input Capacitance: 3510pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.6 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 039230-AOWF240
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta), 33.3W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 21A (Ta), 83A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 72nC @ 10V
Max Input Capacitance: 3510pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.6 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOWF240 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOWF240
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOWF240
MOSFET N-CH 40V 21A/83A

MOSFET N-CH 40V 21A/83A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AOWF240-ND 039230-AOWF240 AOWF240
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOWF240 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA SOT3 TO-262-3 Long Leads, I2PAK, TO-262AA
V(BR)DSS 40 volts
Unlock Full Specs
to access all available technical data

Similar Products