Alpha & Omega Semiconductor, Ltd. MOSFET Transistor AOWF190A60

Description
N Product overview: AOWF190A60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOWF190A60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N Product overview: AOWF190A60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOWF190A60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFET Transistor - 278-AOWF190A60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MOSFET Transistor
278-AOWF190A60
MOSFET Transistor 278-AOWF190A60
N Product overview: AOWF190A60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOWF190A60 can be used for catalog matching and distributor lookup.

N Product overview: AOWF190A60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOWF190A60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1377829-AOWF190A60 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1377829-AOWF190A60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1377829-AOWF190A60
Win Source Part Number: 1377829-AOWF190A60 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 34 pct. Mfr: Alpha & Omega Semiconductor Inc. Series: aMOS5™ Product Status: Active Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA Supplier Device Package: TO-262F Base Product Number: AOWF190 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 20A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 190mOhm @ 7.6A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 1935 pF @ 100 V Power Dissipation (Max): 27W (Tc) Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1377829-AOWF190A60
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 34 pct.
Mfr: Alpha & Omega Semiconductor Inc.
Series: aMOS5™
Product Status: Active
Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA
Supplier Device Package: TO-262F
Base Product Number: AOWF190
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 190mOhm @ 7.6A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 1935 pF @ 100 V
Power Dissipation (Max): 27W (Tc)
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOWF190A60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOWF190A60
N

N

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-AOWF190A60 1377829-AOWF190A60 AOWF190A60
Product Name MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 27000 milliwatts
Unlock Full Specs
to access all available technical data