Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOWF15S65

Description
N-Channel 650V 15A (Tc) 28W (Tc) Through Hole TO-262F
Request a Quote Datasheet
Description
N-Channel 650V 15A (Tc) 28W (Tc) Through Hole TO-262F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1529-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1529-5-ND
Single FETs, MOSFETs 785-1529-5-ND
N-Channel 650V 15A (Tc) 28W (Tc) Through Hole TO-262F

N-Channel 650V 15A (Tc) 28W (Tc) Through Hole TO-262F

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOWF15S65 - 1017330-AOWF15S65 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOWF15S65
1017330-AOWF15S65
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOWF15S65 1017330-AOWF15S65
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017330-AOWF15S65 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 28W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 17.2nC @ 10V Max Input Capacitance: 841pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 290 mOhm @ 7.5A, 10V Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017330-AOWF15S65
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 28W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 17.2nC @ 10V
Max Input Capacitance: 841pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 290 mOhm @ 7.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
650V 15A MOSFET Transistor
278-AOWF15S65
650V 15A MOSFET Transistor 278-AOWF15S65
MOSFET N-CH 650V 15A TO262F Product overview: AOWF15S65 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOWF15S65 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 15A TO262F Product overview: AOWF15S65 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOWF15S65 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOWF15S65 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOWF15S65
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOWF15S65
MOSFET N-CH 650V 15A TO262F

MOSFET N-CH 650V 15A TO262F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1529-5-ND 1017330-AOWF15S65 278-AOWF15S65 AOWF15S65
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOWF15S65 650V 15A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA SOT3 Tube TO-262-3 Long Leads, I2PAK, TO-262AA
V(BR)DSS 650 volts
Unlock Full Specs
to access all available technical data