Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOWF11N60 AOWF11N60

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1145078-AOWF11N60 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 11A (Tc) Family Name: AOWF11N60 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.aosmd.com Manufacturer Package: TO-262F Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 4.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 37nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1990pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 27.8W (Tc) Rds On (Maximum) @ Id, Vgs: 650 mOhm @ 5.5A, 10V Alternative Parts (Cross-Reference): STB9NB60; STI10N62K3; FQI12N60CTU_NL; Introduction Date: January 16, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1145078-AOWF11N60 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 11A (Tc) Family Name: AOWF11N60 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.aosmd.com Manufacturer Package: TO-262F Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 4.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 37nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1990pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 27.8W (Tc) Rds On (Maximum) @ Id, Vgs: 650 mOhm @ 5.5A, 10V Alternative Parts (Cross-Reference): STB9NB60; STI10N62K3; FQI12N60CTU_NL; Introduction Date: January 16, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOWF11N60 - 1145078-AOWF11N60 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOWF11N60
1145078-AOWF11N60
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOWF11N60 1145078-AOWF11N60
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1145078-AOWF11N60 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 11A (Tc) Family Name: AOWF11N60 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.aosmd.com Manufacturer Package: TO-262F Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 4.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 37nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1990pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 27.8W (Tc) Rds On (Maximum) @ Id, Vgs: 650 mOhm @ 5.5A, 10V Alternative Parts (Cross-Reference): STB9NB60; STI10N62K3; FQI12N60CTU_NL; Introduction Date: January 16, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1145078-AOWF11N60
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 11A (Tc)
Family Name: AOWF11N60
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: TO-262F
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 4.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 37nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1990pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 27.8W (Tc)
Rds On (Maximum) @ Id, Vgs: 650 mOhm @ 5.5A, 10V
Alternative Parts (Cross-Reference): STB9NB60; STI10N62K3; FQI12N60CTU_NL;
Introduction Date: January 16, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 785-1446-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1446-5-ND
Single FETs, MOSFETs 785-1446-5-ND
N-Channel 600V 11A (Tc) 27.8W (Tc) Through Hole TO-262F

N-Channel 600V 11A (Tc) 27.8W (Tc) Through Hole TO-262F

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOWF11N60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOWF11N60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOWF11N60
MOSFET N-CH 600V 11A TO262F

MOSFET N-CH 600V 11A TO262F

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number 1145078-AOWF11N60 785-1446-5-ND AOWF11N60
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOWF11N60 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 TO-262-3 Long Leads, I2PAK, TO-262AA TO-262-3 Long Leads, I2PAK, TO-262AA
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
IGBTs - Single - AIKW20N60CTXKSA1 - 860802-AIKW20N60CTXKSA1 - Win Source Electronics
Specs
Package Type SOT3; PG-TO247-3-41
View Details
7 suppliers