Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOW7S60

Description
N-Channel 600V 7A (Tc) 104W (Tc) Through Hole TO-262
Request a Quote Datasheet
Description
N-Channel 600V 7A (Tc) 104W (Tc) Through Hole TO-262
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AOW7S60-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOW7S60-ND
Single FETs, MOSFETs AOW7S60-ND
N-Channel 600V 7A (Tc) 104W (Tc) Through Hole TO-262

N-Channel 600V 7A (Tc) 104W (Tc) Through Hole TO-262

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW7S60 - 1145076-AOW7S60 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW7S60
1145076-AOW7S60
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW7S60 1145076-AOW7S60
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1145076-AOW7S60 Series: aMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 7A (Tc) Family Name: AOW7S60 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.aosmd.com Manufacturer Package: TO-262 Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 3.9V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 8.2nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 372pF @ 100V Vgs (Maximum): ±30V Power Dissipation (Maximum): 104W (Tc) Rds On (Maximum) @ Id, Vgs: 600 mOhm @ 3.5A, 10V Alternative Parts (Cross-Reference): SPI07N60S5; SPI07N60C3 E3046; SPI07N60C3XK; Introduction Date: August 18, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1145076-AOW7S60
Series: aMOS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 7A (Tc)
Family Name: AOW7S60
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: TO-262
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 3.9V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 8.2nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 372pF @ 100V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 104W (Tc)
Rds On (Maximum) @ Id, Vgs: 600 mOhm @ 3.5A, 10V
Alternative Parts (Cross-Reference): SPI07N60S5; SPI07N60C3 E3046; SPI07N60C3XK;
Introduction Date: August 18, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOW7S60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOW7S60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOW7S60
MOSFET N-CH 600V 7A TO262

MOSFET N-CH 600V 7A TO262

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors RF Transistors
Product Number AOW7S60-ND 1145076-AOW7S60 AOW7S60
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW7S60 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

150V 99A MOSFET Transistor - 278-AUIRFS4115TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts
View Details
5 suppliers