Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOW4S60

Description
N-Channel 600V 4A (Tc) 83W (Tc) Through Hole TO-262
Request a Quote Datasheet
Description
N-Channel 600V 4A (Tc) 83W (Tc) Through Hole TO-262
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AOW4S60-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOW4S60-ND
Single FETs, MOSFETs AOW4S60-ND
N-Channel 600V 4A (Tc) 83W (Tc) Through Hole TO-262

N-Channel 600V 4A (Tc) 83W (Tc) Through Hole TO-262

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW4S60 - 1017318-AOW4S60 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW4S60
1017318-AOW4S60
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW4S60 1017318-AOW4S60
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017318-AOW4S60 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-262 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 4A (Tc) Gate-Source Threshold Voltage: 4.1V @ 250μA Max Gate Charge: 6nC @ 10V Max Input Capacitance: 263pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 900 mOhm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017318-AOW4S60
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-262
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 4A (Tc)
Gate-Source Threshold Voltage: 4.1V @ 250μA
Max Gate Charge: 6nC @ 10V
Max Input Capacitance: 263pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 900 mOhm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOW4S60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOW4S60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOW4S60
MOSFET N-CH 600V 4A TO262

MOSFET N-CH 600V 4A TO262

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AOW4S60-ND 1017318-AOW4S60 AOW4S60
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW4S60 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA SOT3; TO-262 TO-262-3 Long Leads, I2PAK, TO-262AA
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 448-AIMW120R080M1XKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-3
View Details
6 suppliers
0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers