Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW482 AOW482

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 199119-AOW482 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 333W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 7V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-262 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 11A (Ta), 105A (Tc) Gate-Source Threshold Voltage: 3.7V @ 250μA Max Gate Charge: 81nC @ 10V Max Input Capacitance: 4870pF @ 40V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 7.2 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 199119-AOW482 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 333W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 7V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-262 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 11A (Ta), 105A (Tc) Gate-Source Threshold Voltage: 3.7V @ 250μA Max Gate Charge: 81nC @ 10V Max Input Capacitance: 4870pF @ 40V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 7.2 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW482 - 199119-AOW482 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW482
199119-AOW482
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW482 199119-AOW482
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 199119-AOW482 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 333W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 7V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-262 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 11A (Ta), 105A (Tc) Gate-Source Threshold Voltage: 3.7V @ 250μA Max Gate Charge: 81nC @ 10V Max Input Capacitance: 4870pF @ 40V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 7.2 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 199119-AOW482
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta), 333W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 7V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-262
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 11A (Ta), 105A (Tc)
Gate-Source Threshold Voltage: 3.7V @ 250μA
Max Gate Charge: 81nC @ 10V
Max Input Capacitance: 4870pF @ 40V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 7.2 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
80V 11A 105A MOSFET Transistor
278-AOW482
80V 11A 105A MOSFET Transistor 278-AOW482
MOSFET N-CH 80V 11A/105A TO262 Product overview: AOW482 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 11A, 105A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 11A, 105A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOW482 can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 11A/105A TO262 Product overview: AOW482 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 11A, 105A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 11A, 105A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOW482 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - AOW482-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOW482-ND
Single FETs, MOSFETs AOW482-ND
N-Channel 80V 11A (Ta), 105A (Tc) 2.1W (Ta), 333W (Tc) Through Hole TO-262

N-Channel 80V 11A (Ta), 105A (Tc) 2.1W (Ta), 333W (Tc) Through Hole TO-262

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOW482 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOW482
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOW482
MOSFET N-CH 80V 11A/105A TO262

MOSFET N-CH 80V 11A/105A TO262

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 199119-AOW482 278-AOW482 AOW482-ND AOW482
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW482 80V 11A 105A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 80 volts
PD 2100 to 333000 milliwatts 2100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2804STRL - 862654-AUIRF2804STRL - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; D2PAK
View Details
8 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details