Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861175-AOW480
Series: SDMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 80 V 15A (Ta), 180A (Tc) 1.9W (Ta), 333W (Tc) Through Hole TO-262
Package: Tube
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-262
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-Channel 80V 15A (Ta), 180A (Tc) 1.9W (Ta), 333W (Tc) Through Hole TO-262
MOSFET N-CH 80V 15A/180A TO262
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 861175-AOW480 | AOW480-ND | AOW480 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW480 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |