Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOW418

Description
N-Channel 100V 9.5A (Ta), 105A (Tc) 2.1W (Ta), 333W (Tc) Through Hole TO-262
Request a Quote Datasheet
Description
N-Channel 100V 9.5A (Ta), 105A (Tc) 2.1W (Ta), 333W (Tc) Through Hole TO-262
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AOW418-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOW418-ND
Single FETs, MOSFETs AOW418-ND
N-Channel 100V 9.5A (Ta), 105A (Tc) 2.1W (Ta), 333W (Tc) Through Hole TO-262

N-Channel 100V 9.5A (Ta), 105A (Tc) 2.1W (Ta), 333W (Tc) Through Hole TO-262

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW418 - 039226-AOW418 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW418
039226-AOW418
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW418 039226-AOW418
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 039226-AOW418 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 333W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 7V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-262 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 9.5A (Ta), 105A (Tc) Gate-Source Threshold Voltage: 3.9V @ 250μA Max Gate Charge: 83nC @ 10V Max Input Capacitance: 5200pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 10 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 039226-AOW418
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta), 333W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 7V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-262
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 9.5A (Ta), 105A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 250μA
Max Gate Charge: 83nC @ 10V
Max Input Capacitance: 5200pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 10 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
100V 9.5A 105A MOSFET Transistor
278-AOW418
100V 9.5A 105A MOSFET Transistor 278-AOW418
MOSFET N-CH 100V 9.5A/105A TO262 Product overview: AOW418 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9.5A, 105A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9.5A, 105A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOW418 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 9.5A/105A TO262 Product overview: AOW418 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9.5A, 105A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9.5A, 105A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOW418 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOW418 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOW418
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOW418
MOSFET N-CH 100V 9.5A/105A TO262

MOSFET N-CH 100V 9.5A/105A TO262

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AOW418-ND 039226-AOW418 278-AOW418 AOW418
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW418 100V 9.5A 105A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA SOT3; TO-262 Tube TO-262-3 Long Leads, I2PAK, TO-262AA
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
Single FETs, MOSFETs - AUIRFSL4115-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
3 suppliers