Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1145075-AOW29S50
Series: aMOS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 29A (Tc)
Family Name: AOW29S50
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: TO-262
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 3.9V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 26.6nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1312pF @ 100V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 357W (Tc)
Rds On (Maximum) @ Id, Vgs: 150 mOhm @ 14.5A, 10V
Alternative Parts (Cross-Reference): STB25NM50N-1; STFI20NK50Z;
Introduction Date: April 08, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
N-Channel 500V 29A (Tc) 357W (Tc) Through Hole TO-262
MOSFET N-CH 500V 29A TO262
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Transistors | Transistors | RF Transistors |
| Product Number | 1145075-AOW29S50 | 785-1427-5-ND | AOW29S50 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW29S50 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | TO-262-3 Long Leads, I2PAK, TO-262AA | TO-262-3 Long Leads, I2PAK, TO-262AA |