N-Channel 100V 13A (Ta), 90A (Tc) 2.1W (Ta), 267W (Tc) Through Hole TO-262
MOSFET N-CH 100V 13A/90A TO262 Product overview: AOW2918 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 13A, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 13A, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOW2918 can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 736932-AOW2918
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-262
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Power Dissipation (Maximum): 2.1W, 267W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 13A, 90A
Rds On (Maximum) at Id, Vgs: 7mOhm at 20A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3.9V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 53nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 3430pF at 50V
MOSFET N-CH 100V 13A/90A TO262
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 785-1380-5-ND | 278-AOW2918 | 736932-AOW2918 | AOW2918 |
| Product Name | Single FETs, MOSFETs | 100V 13A 90A MOSFET Transistor | FETs - Single - AOW2918 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-262-3 Long Leads, I2PAK, TO-262AA | Tube | SOT3 | TO-262-3 Long Leads, I2PAK, TO-262AA |
| PD | 2100 milliwatts | 2100 to 267000 milliwatts |