Alpha & Omega Semiconductor, Ltd. 80V 15A 105A MOSFET Transistor AOW284

Description
MOSFET N-CH 80V 15A/105A TO262 Product overview: AOW284 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 15A, 105A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 15A, 105A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOW284 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 80V 15A/105A TO262 Product overview: AOW284 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 15A, 105A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 15A, 105A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOW284 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 15A 105A MOSFET Transistor
278-AOW284
80V 15A 105A MOSFET Transistor 278-AOW284
MOSFET N-CH 80V 15A/105A TO262 Product overview: AOW284 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 15A, 105A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 15A, 105A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOW284 can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 15A/105A TO262 Product overview: AOW284 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 15A, 105A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 15A, 105A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOW284 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 785-1696-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1696-5-ND
Single FETs, MOSFETs 785-1696-5-ND
N-Channel 80V 15A (Ta), 105A (Tc) 1.9W (Ta), 250W (Tc) Through Hole TO-262

N-Channel 80V 15A (Ta), 105A (Tc) 1.9W (Ta), 250W (Tc) Through Hole TO-262

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW284 - 861174-AOW284 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW284
861174-AOW284
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW284 861174-AOW284
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861174-AOW284 Series: AlphaMOS Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 80 V 15A (Ta), 105A (Tc) 1.9W (Ta), 250W (Tc) Through Hole TO-262 Package: Tube Package: TO-262-3 Long Leads, I2Pak, TO-262AA Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-262 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861174-AOW284
Series: AlphaMOS
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 80 V 15A (Ta), 105A (Tc) 1.9W (Ta), 250W (Tc) Through Hole TO-262
Package: Tube
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-262
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOW284 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOW284
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOW284
MOSFET N-CH 80V 15A/105A TO262

MOSFET N-CH 80V 15A/105A TO262

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AOW284 785-1696-5-ND 861174-AOW284 AOW284
Product Name 80V 15A 105A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW284 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1900 milliwatts
Unlock Full Specs
to access all available technical data