Alpha & Omega Semiconductor, Ltd. 150V 16A 106A MOSFET Transistor AOW2502

Description
MOSFET N-CH 150V 16A/106A TO262 Product overview: AOW2502 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 16A, 106A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 16A, 106A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOW2502 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 150V 16A/106A TO262 Product overview: AOW2502 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 16A, 106A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 16A, 106A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOW2502 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 16A 106A MOSFET Transistor
278-AOW2502
150V 16A 106A MOSFET Transistor 278-AOW2502
MOSFET N-CH 150V 16A/106A TO262 Product overview: AOW2502 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 16A, 106A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 16A, 106A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOW2502 can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 16A/106A TO262 Product overview: AOW2502 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 16A, 106A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 16A, 106A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOW2502 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 785-1728-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1728-5-ND
Single FETs, MOSFETs 785-1728-5-ND
N-Channel 150V 16A (Ta), 106A (Tc) 6.2W (Ta), 277W (Tc) Through Hole TO-262

N-Channel 150V 16A (Ta), 106A (Tc) 6.2W (Ta), 277W (Tc) Through Hole TO-262

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW2502 - 768575-AOW2502 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW2502
768575-AOW2502
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW2502 768575-AOW2502
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 768575-AOW2502 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 16A (Ta), 106A (Tc) Part Status: Obsolete(EOL) Family Name: AOW2502 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-262 Channel Type Type: N Drain Source Voltage: 150V Vgs(th) (Maximum) @ Id: 5.1V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 60nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 3010pF @ 75V Vgs (Maximum): ±20V Power Dissipation (Maximum): 6.2W (Ta), 277W (Tc) Rds On (Maximum) @ Id, Vgs: 10.7 mOhm @ 20A, 10V Introduction Date: December 21, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 768575-AOW2502
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 16A (Ta), 106A (Tc)
Part Status: Obsolete(EOL)
Family Name: AOW2502
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-262
Channel Type Type: N
Drain Source Voltage: 150V
Vgs(th) (Maximum) @ Id: 5.1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 60nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 3010pF @ 75V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 6.2W (Ta), 277W (Tc)
Rds On (Maximum) @ Id, Vgs: 10.7 mOhm @ 20A, 10V
Introduction Date: December 21, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOW2502 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOW2502
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOW2502
MOSFET N-CH 150V 16A/106A TO262

MOSFET N-CH 150V 16A/106A TO262

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AOW2502 785-1728-5-ND 768575-AOW2502 AOW2502
Product Name 150V 16A 106A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW2502 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 6200 milliwatts 6200 to 277000 milliwatts
Unlock Full Specs
to access all available technical data