Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOW2500

Description
N-Channel 150V 11.5A (Ta), 152A (Tc) 2.1W (Ta), 375W (Tc) Through Hole TO-262
Request a Quote Datasheet
Description
N-Channel 150V 11.5A (Ta), 152A (Tc) 2.1W (Ta), 375W (Tc) Through Hole TO-262
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AOW2500-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOW2500-ND
Single FETs, MOSFETs AOW2500-ND
N-Channel 150V 11.5A (Ta), 152A (Tc) 2.1W (Ta), 375W (Tc) Through Hole TO-262

N-Channel 150V 11.5A (Ta), 152A (Tc) 2.1W (Ta), 375W (Tc) Through Hole TO-262

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW2500 - 1145074-AOW2500 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW2500
1145074-AOW2500
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW2500 1145074-AOW2500
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1145074-AOW2500 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 11.5A (Ta), 152A (Tc) Family Name: AOW2500 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Manufacturer Homepage: www.aosmd.com Manufacturer Package: TO-262 Channel Type Type: N Drain Source Voltage: 150V Vgs(th) (Maximum) @ Id: 3.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 136nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 6460pF @ 75V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2.1W (Ta), 375W (Tc) Rds On (Maximum) @ Id, Vgs: 6.2 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): IPI075N15N3 G; IPI075N15N3GXKSA1; IPI076N15N5AKSA1; Introduction Date: July 15, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1145074-AOW2500
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 11.5A (Ta), 152A (Tc)
Family Name: AOW2500
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: TO-262
Channel Type Type: N
Drain Source Voltage: 150V
Vgs(th) (Maximum) @ Id: 3.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 136nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 6460pF @ 75V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.1W (Ta), 375W (Tc)
Rds On (Maximum) @ Id, Vgs: 6.2 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): IPI075N15N3 G; IPI075N15N3GXKSA1; IPI076N15N5AKSA1;
Introduction Date: July 15, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
150V 152A MOSFET Transistor
278-AOW2500
150V 152A MOSFET Transistor 278-AOW2500
MOSFET N-CH 150V 11.5/152A TO262 Product overview: AOW2500 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 152A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 152A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOW2500 can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 11.5/152A TO262 Product overview: AOW2500 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 152A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 152A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOW2500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOW2500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOW2500
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOW2500
MOSFET N-CH 150V 11.5/152A TO262

MOSFET N-CH 150V 11.5/152A TO262

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AOW2500-ND 1145074-AOW2500 278-AOW2500 AOW2500
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW2500 150V 152A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA SOT3 Tube TO-262-3 Long Leads, I2PAK, TO-262AA
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor - TGF2929-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type NI-360
Power Gain 14 dB
View Details