Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOW20S60

Description
N-Channel 600V 20A (Tc) 266W (Tc) Through Hole TO-262
Request a Quote Datasheet
Description
N-Channel 600V 20A (Tc) 266W (Tc) Through Hole TO-262
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AOW20S60-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOW20S60-ND
Single FETs, MOSFETs AOW20S60-ND
N-Channel 600V 20A (Tc) 266W (Tc) Through Hole TO-262

N-Channel 600V 20A (Tc) 266W (Tc) Through Hole TO-262

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW20S60 - 039224-AOW20S60 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW20S60
039224-AOW20S60
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW20S60 039224-AOW20S60
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 039224-AOW20S60 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 266W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-262 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 4.1V @ 250μA Max Gate Charge: 19.8nC @ 10V Max Input Capacitance: 1038pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 199 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 039224-AOW20S60
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 266W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-262
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 4.1V @ 250μA
Max Gate Charge: 19.8nC @ 10V
Max Input Capacitance: 1038pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 199 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600V 20A MOSFET Transistor
278-AOW20S60
600V 20A MOSFET Transistor 278-AOW20S60
MOSFET N-CH 600V 20A TO262 Product overview: AOW20S60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOW20S60 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 20A TO262 Product overview: AOW20S60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOW20S60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOW20S60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOW20S60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOW20S60
MOSFET N-CH 600V 20A TO262

MOSFET N-CH 600V 20A TO262

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AOW20S60-ND 039224-AOW20S60 278-AOW20S60 AOW20S60
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW20S60 600V 20A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA SOT3; TO-262 Tube TO-262-3 Long Leads, I2PAK, TO-262AA
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data