MOSFET N-CH 650V 15A TO262 Product overview: AOW15S65 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOW15S65 can be used for catalog matching and distributor lookup.
N-Channel 650V 15A (Tc) 208W (Tc) Through Hole TO-262
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1145073-AOW15S65
Series: aMOS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 15A (Tc)
Family Name: AOW15S65
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: TO-262
Channel Type Type: N
Drain Source Voltage: 650V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 17.2nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 841pF @ 100V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 208W (Tc)
Rds On (Maximum) @ Id, Vgs: 290 mOhm @ 7.5A, 10V
Alternative Parts (Cross-Reference): STFI24NM60N; STFI26NM60N; STI28N60M2;
Introduction Date: January 10, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
MOSFET N-CH 650V 15A TO262
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | RF Transistors |
| Product Number | 278-AOW15S65 | 785-1525-5-ND | 1145073-AOW15S65 | AOW15S65 |
| Product Name | 650V 15A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW15S65 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 208000 milliwatts |